Hubbell Wiring Device-Kellems Wtr/tamp, Com Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices BR20GRYWRTR

Description
WTR/TAMP, COM GRD, 20A 125V, 5-20R, GY
Description
WTR/TAMP, COM GRD, 20A 125V, 5-20R, GY

Suppliers

Company
Product
Description
Supplier Links
Wtr/tamp, Com Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices - 84M8981 - Newark, An Avnet Company
Chicago, IL, United States
Wtr/tamp, Com Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices
84M8981
Wtr/tamp, Com Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices 84M8981
WTR/TAMP, COM GRD, 20A 125V, 5-20R, GY

WTR/TAMP, COM GRD, 20A 125V, 5-20R, GY

Supplier's Site
Plug/Receptacle - 11617466 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11617466
Plug/Receptacle 11617466
WTR/TAMP, COM GRD, 20A 125V, 5-20R, GRAY. FREE 2 YEAR RADWELL WARRANTY

WTR/TAMP, COM GRD, 20A 125V, 5-20R, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 84M8981 11617466
Product Name Wtr/tamp, Com Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices Plug/Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug/Receptacle - 45088289 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 30 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details