Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
BR20C2GRYTR -- 2/2 CONTROLLED 20A 125V, B/S, TR DUP, GY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
2/2 Controlled 20A 125V, B/s, Tr Dup, Gy Hubbell Wiring Devices
BR20C2GRYTR
Description
2/2 CONTROLLED 20A 125V, B/S, TR DUP, GY
Newark, An Avnet Company
Done
Description
2/2 CONTROLLED 20A 125V, B/S, TR DUP, GY
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
2/2 Controlled 20A 125V, B/s, Tr Dup, Gy Hubbell Wiring Devices
57AC8626
2/2 Controlled 20A 125V, B/s, Tr Dup, Gy Hubbell Wiring Devices
57AC8626
2/2 CONTROLLED 20A 125V, B/S, TR DUP, GY
2/2 CONTROLLED 20A 125V, B/S, TR DUP, GY
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
57AC8626
Product Name
2/2 Controlled 20A 125V, B/s, Tr Dup, Gy Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Panel OBDII Connectors gold pins
QLC16049
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Powerpole ® 15-45 Standard Housings White
1327G7
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Amphenol Communications Solutions
Chameleon
026-6A07-PCB
Specs
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
SCHURTER Inc
Power Entry Modules (PEM)
3-109-573
Specs
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2
suppliers