Hubbell Wiring Device-Kellems Duplex/Single Receptacle BR20-BK

Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL
Datasheet
Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BR20-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
BR20-BK
Duplex/Single Receptacle BR20-BK
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL

DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number BR20-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F51S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
10A/250V Swiss plug - 88010733 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 12
View Details