Wiegmann Multipurpose Wall Mount Enclosure BN4161406CHSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1614SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 12.88 INCH W X 14.88 INCH H BN4-CHSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1614SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 12.88 INCH W X 14.88 INCH H BN4-CHSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4161406CHSS - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4161406CHSS
Multipurpose Wall Mount Enclosure BN4161406CHSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1614SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 12.88 INCH W X 14.88 INCH H BN4-CHSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 14 INCH
  • 16 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P1614SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID
  • PANEL SIZE 12.88 INCH W X 14.88 INCH H
  • BN4-CHSS MODEL

"

Supplier's Site Datasheet
Stainless steel enclosure Wiegmann BN4161406CHSS -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann BN4161406CHSS
Stainless steel enclosure Wiegmann BN4161406CHSS
Stainless steel enclosure BN4161406CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4161406CHSS enclosure features a size of 16x14x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4161406CHSS will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure BN4161406CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4161406CHSS enclosure features a size of 16x14x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4161406CHSS will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet
WIEG Wall Mount - BN4161406CHSS - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
BN4161406CHSS
WIEG Wall Mount BN4161406CHSS
N4X JIC CONT HINGE 16X14X6 304SS

N4X JIC CONT HINGE 16X14X6 304SS

Supplier's Site

Technical Specifications

  Wiegmann Automation24, Inc. Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number BN4161406CHSS BN4161406CHSS
Product Name Multipurpose Wall Mount Enclosure Stainless steel enclosure Wiegmann BN4161406CHSS WIEG Wall Mount
Length 16 inch (406 mm) 16 inch (406 mm)
Width 14 inch (356 mm) 14 inch (356 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel - Stainless Steel - Stainless; 304 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 25.19 inch (120 to 640 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details