Wiegmann Multipurpose Wall Mount Enclosure BN4161406CHAL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1614 BACK PANEL APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT ENVIRONMENTAL CONDITIONS LIQUID PANEL SIZE 12.88 INCH W X 14.88 INCH H BN4-CHAL MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1614 BACK PANEL APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT ENVIRONMENTAL CONDITIONS LIQUID PANEL SIZE 12.88 INCH W X 14.88 INCH H BN4-CHAL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4161406CHAL - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4161406CHAL
Multipurpose Wall Mount Enclosure BN4161406CHAL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1614 BACK PANEL APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT ENVIRONMENTAL CONDITIONS LIQUID PANEL SIZE 12.88 INCH W X 14.88 INCH H BN4-CHAL MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 14 INCH
  • 16 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN COVER TYPE
  • 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • P1614 BACK PANEL
  • APPLICATION INSTRUMENT, JUNCTION BOX, ELECTRICAL, ELECTRONIC AND PNEUMATIC COMPONENT
  • ENVIRONMENTAL CONDITIONS LIQUID
  • PANEL SIZE 12.88 INCH W X 14.88 INCH H
  • BN4-CHAL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4161406CHAL
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1306 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 9.06 inch (230 mm)
Depth 9.09 inch (231 mm)
View Details
TK Series Enclosures - 106-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers