Wiegmann Multipurpose Wall Mount Enclosure BN4141206SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 12 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1412SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 10.88 INCH W X 12.88 INCH H BN4-SS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 12 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1412SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 10.88 INCH W X 12.88 INCH H BN4-SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4141206SS - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4141206SS
Multipurpose Wall Mount Enclosure BN4141206SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 12 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P1412SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 10.88 INCH W X 12.88 INCH H BN4-SS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 12 INCH
  • 14 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CLAMP, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P1412SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID
  • PANEL SIZE 10.88 INCH W X 12.88 INCH H
  • BN4-SS MODEL

"

Supplier's Site Datasheet
Stainless steel enclosure Wiegmann BN4141206SS -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann BN4141206SS
Stainless steel enclosure Wiegmann BN4141206SS
Stainless steel enclosure BN4141206SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4141206SS enclosure features a size of 14x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4141206SS will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure BN4141206SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4141206SS enclosure features a size of 14x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4141206SS will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number BN4141206SS
Product Name Multipurpose Wall Mount Enclosure Stainless steel enclosure Wiegmann BN4141206SS
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel - Stainless Steel - Stainless; 304 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9853 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.41 inch (112 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details