Wiegmann Multipurpose Wall Mount Enclosure BN4100804CH

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1008 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET PANEL SIZE 6.88 INCH W X 8.88 INCH H BN4-CH MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1008 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET PANEL SIZE 6.88 INCH W X 8.88 INCH H BN4-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4100804CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4100804CH
Multipurpose Wall Mount Enclosure BN4100804CH
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1008 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET PANEL SIZE 6.88 INCH W X 8.88 INCH H BN4-CH MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • P1008 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS WET
  • PANEL SIZE 6.88 INCH W X 8.88 INCH H
  • BN4-CH MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - BN4100804CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
BN4100804CH
WIEG Wall Mount BN4100804CH
N4 JIC CONT HINGE 10X8X4 CRBN STL -GRAY

N4 JIC CONT HINGE 10X8X4 CRBN STL -GRAY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number BN4100804CH BN4100804CH
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Enclosure - 363727 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details