Wiegmann Multipurpose Wall Mount Enclosure BN4060604CHSSA

Description
" 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS "
Datasheet
Description
" 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4060604CHSSA - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4060604CHSSA
Multipurpose Wall Mount Enclosure BN4060604CHSSA
" 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH SILVER COLOR 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS "

"

  • 316 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • SILVER COLOR
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • HINGED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P0606SS BACK PANEL
  • APPLICATION ENCLOSURES PROVIDES UNMATCHED PROTECTION FOR HOUSING ELECTRICAL COMPONENTS IN HIGHLY CORROSIVE ENVIRONMENTS, FREQUENTLY WET OR HAVE CONSTANT EXPOSURE TO WATER, OTHER LIQUIDS, OR CONTAMINANTS

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4060604CHSSA
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details