Wiegmann Pull/Junction Box BN4060604CHAL

Description
" UNFLANGED TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 0.08 INCH, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL MATERIAL STEEL BACK PANEL P0606 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN BN4-CHAL MODEL "
Datasheet
Description
" UNFLANGED TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 0.08 INCH, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL MATERIAL STEEL BACK PANEL P0606 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN BN4-CHAL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - BN4060604CHAL - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
BN4060604CHAL
Pull/Junction Box BN4060604CHAL
" UNFLANGED TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 0.08 INCH, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL MATERIAL STEEL BACK PANEL P0606 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN BN4-CHAL MODEL "

"

  • UNFLANGED TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, CLAMP, SCREW ON, GASKETED COVER TYPE
  • 0.08 INCH, GR 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET
  • INCLUSION GROUNDING KIT
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL MATERIAL STEEL
  • BACK PANEL P0606
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • BN4-CHAL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4060604CHAL
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Disconnect - Wallmount Enclosures - 1447SA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details