Wiegmann Multipurpose Wall Mount Enclosure BN4060604AL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE MATERIAL SPECIFICATION P0606 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRIC/ELECTRONIC/ PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUSION WELD NUT PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN BN4-AL MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE MATERIAL SPECIFICATION P0606 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRIC/ELECTRONIC/ PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUSION WELD NUT PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN BN4-AL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4060604AL - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4060604AL
Multipurpose Wall Mount Enclosure BN4060604AL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE MATERIAL SPECIFICATION P0606 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRIC/ELECTRONIC/ PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUSION WELD NUT PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN BN4-AL MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4 ENCLOSURE
  • LIFT OFF COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • P0606 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRIC/ELECTRONIC/PNEUMATIC COMPONENT HOUSING, INSTRUMENT HOUSING, JUNCTION BOX
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • INCLUSION WELD NUT
  • PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • BN4-AL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4060604AL
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details