Wiegmann Multipurpose Wall Mount Enclosure BN4040403CH

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET BN4-CH MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET BN4-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4040403CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4040403CH
Multipurpose Wall Mount Enclosure BN4040403CH
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET BN4-CH MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 INCH
  • 3 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS WET
  • BN4-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4040403CH
Product Name Multipurpose Wall Mount Enclosure
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 139-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers