Hubbell Lighting, Inc.High/Low Bay FixtureBL-250H8-LM-WH
Description
LOW BAY TYPE
WHITE FINISH
27-7/8 INCH (QUICK-ON), 28-3/4 INCH (SLICK-ON)
UL, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
WIDE DISTRIBUTION/BEAM SPREAD
PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
28-1/2 INCH DIA REFLECTOR SIZE
SUPERBAY[TM] BRAND
APPLICATION DAMP LOCATION
LM MODEL
Hubbell Lighting, Inc.
Done
Description
LOW BAY TYPE
WHITE FINISH
27-7/8 INCH (QUICK-ON), 28-3/4 INCH (SLICK-ON)
UL, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
WIDE DISTRIBUTION/BEAM SPREAD
PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
28-1/2 INCH DIA REFLECTOR SIZE
SUPERBAY[TM] BRAND
APPLICATION DAMP LOCATION
LM MODEL
LOW BAY TYPE
WHITE FINISH
27-7/8 INCH (QUICK-ON), 28-3/4 INCH (SLICK-ON)
UL, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
WIDE DISTRIBUTION/BEAM SPREAD
PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
28-1/2 INCH DIA REFLECTOR SIZE
SUPERBAY[TM] BRAND
APPLICATION DAMP LOCATION
LM MODEL