2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 2.87 INCH L X 3.38 INCH W X 3 INCH H
HEX KEY SIZE 3/8 INCH
NUMBER OF SCREW 2
BITO MODEL
Hubbell Incorporated
Done
Datasheet
Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 2.87 INCH L X 3.38 INCH W X 3 INCH H
HEX KEY SIZE 3/8 INCH
NUMBER OF SCREW 2
BITO MODEL
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 2.87 INCH L X 3.38 INCH W X 3 INCH H
HEX KEY SIZE 3/8 INCH
NUMBER OF SCREW 2
BITO MODEL
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated