Hubbell Incorporated Mechanical Multiple Cable Tap BITO350

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 2.22 INCH L X 3 INCH W X 2.5 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 2 BITO MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 2.22 INCH L X 3 INCH W X 2.5 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 2 BITO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BITO350 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BITO350
Mechanical Multiple Cable Tap BITO350
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 2.22 INCH L X 3 INCH W X 2.5 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 2 BITO MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 2.22 INCH L X 3 INCH W X 2.5 INCH H
  • HEX KEY SIZE 5/16 INCH
  • NUMBER OF SCREW 2
  • BITO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BITO350
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX047 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers