Hubbell Incorporated Mechanical Multiple Cable Tap BIT750

Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 2.87 INCH L X 2.7 INCH W X 3 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 2 BIT MODEL
Datasheet
Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 2.87 INCH L X 2.7 INCH W X 3 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 2 BIT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIT750 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIT750
Mechanical Multiple Cable Tap BIT750
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 2.87 INCH L X 2.7 INCH W X 3 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 2 BIT MODEL
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COATED 6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 2.87 INCH L X 2.7 INCH W X 3 INCH H
  • HEX KEY SIZE 3/16 INCH
  • NUMBER OF SCREW 2
  • BIT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIT750
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
PCB Terminal Blocks with Wire Guard - MSQXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details