Hubbell Incorporated Mechanical Multiple Cable Tap BIBS7504

Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.38 INCH L X 2.7 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 4 BIBS MODEL
Datasheet
Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.38 INCH L X 2.7 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 4 BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS7504 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS7504
Mechanical Multiple Cable Tap BIBS7504
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.38 INCH L X 2.7 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 4 BIBS MODEL
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 5.38 INCH L X 2.7 INCH W X 3 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 4
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS7504
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-833-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details