Hubbell Incorporated Mechanical Multiple Cable Tap BIBS75010

Description
2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 13.87 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
Datasheet
Description
2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 13.87 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS75010 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS75010
Mechanical Multiple Cable Tap BIBS75010
2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 13.87 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
  • 2 AWG MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • OVERALL SIZE 13.87 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS75010
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details