Hubbell Incorporated Mechanical Multiple Cable Tap BIBS60012

Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 15.53 INCH L X 2.38 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 BIBS MODEL
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 15.53 INCH L X 2.38 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS60012 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS60012
Mechanical Multiple Cable Tap BIBS60012
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 15.53 INCH L X 2.38 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 BIBS MODEL
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 12 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 15.53 INCH L X 2.38 INCH W X 2.75 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 12
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS60012
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
PCB Terminal Blocks with Wire Guard - DGWG84V8-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details