8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 5.86 INCH L X 2.32 INCH W X 2.5 INCH H
HEX KEY SIZE 5/16 INCH
NUMBER OF SCREW 10
BIBS MODEL
Hubbell Incorporated
Done
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 5.86 INCH L X 2.32 INCH W X 2.5 INCH H
HEX KEY SIZE 5/16 INCH
NUMBER OF SCREW 10
BIBS MODEL
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 5.86 INCH L X 2.32 INCH W X 2.5 INCH H
HEX KEY SIZE 5/16 INCH
NUMBER OF SCREW 10
BIBS MODEL
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE