Hubbell Incorporated Mechanical Multiple Cable Tap BIBS3504MT

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 5.86 INCH L X 2.19 INCH W X 2.63 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 6 BIBS-MT MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 5.86 INCH L X 2.19 INCH W X 2.63 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 6 BIBS-MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS3504MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS3504MT
Mechanical Multiple Cable Tap BIBS3504MT
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 5.86 INCH L X 2.19 INCH W X 2.63 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 6 BIBS-MT MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • SIZE 5.86 INCH L X 2.19 INCH W X 2.63 INCH H
  • HEX KEY SIZE 5/16 INCH
  • NUMBER OF SCREW 6
  • BIBS-MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS3504MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-16D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blk/Strip Wiring Dev - 339229 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details