Hubbell Incorporated Mechanical Multiple Cable Tap BIBS3504

Description
10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 10 TEMPERATURE RATING 90 DEG C BIBS MODEL
Datasheet
Description
10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 10 TEMPERATURE RATING 90 DEG C BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS3504 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS3504
Mechanical Multiple Cable Tap BIBS3504
10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 10 TEMPERATURE RATING 90 DEG C BIBS MODEL
  • 10 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
  • 4 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 5/16 INCH
  • NUMBER OF SCREW 10
  • TEMPERATURE RATING 90 DEG C
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS3504
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details