Hubbell Incorporated Mechanical Multiple Cable Tap BIBS35010

Description
10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 9.5 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
Datasheet
Description
10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 9.5 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS35010 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS35010
Mechanical Multiple Cable Tap BIBS35010
10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 9.5 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
  • 10 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486-B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • OVERALL SIZE 9.5 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS35010
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
IEC 1-Ckt Feed-Thru Blk,2 Conn Pts,1.5mm - 1492-J2Q-RE - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers