Hubbell Incorporated Mechanical Multiple Cable Tap BIBS2/012

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 8.24 INCH L X 1.31 INCH W X 1.38 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBS MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 8.24 INCH L X 1.31 INCH W X 1.38 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS2/012 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS2/012
Mechanical Multiple Cable Tap BIBS2/012
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 8.24 INCH L X 1.31 INCH W X 1.38 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBS MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • AL6061-T6 ALUMINUM BODY MATERIAL
  • 12 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • ROHS COMPATIBLE
  • HEX KEY SIZE 3/16 INCH
  • SIZE 8.24 INCH L X 1.31 INCH W X 1.38 INCH H
  • TEMPERATURE RATING 90 DEG C
  • FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS2/012
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers