Hubbell Incorporated Mechanical Multiple Cable Tap BIBS2/010MT

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 7.98 INCH L X 1.31 INCH W X 1.38 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBSMT MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 7.98 INCH L X 1.31 INCH W X 1.38 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBSMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS2/010MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS2/010MT
Mechanical Multiple Cable Tap BIBS2/010MT
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 7.98 INCH L X 1.31 INCH W X 1.38 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBSMT MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY MATERIAL
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • ROHS COMPATIBLE
  • HEX KEY SIZE 3/16 INCH
  • SIZE 7.98 INCH L X 1.31 INCH W X 1.38 INCH H
  • FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • WITH TWO ISOLATED MOUNTING HOLE
  • BIBSMT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS2/010MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details