Hubbell Incorporated Mechanical Multiple Cable Tap BIBD75012

Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 16.63 INCH L X 3.38 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 BIBD MODEL
Datasheet
Description
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 16.63 INCH L X 3.38 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD75012 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD75012
Mechanical Multiple Cable Tap BIBD75012
2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 16.63 INCH L X 3.38 INCH W X 3 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 BIBD MODEL
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 750 KCMIL (ALUMINUM), 750 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 12 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 16.63 INCH L X 3.38 INCH W X 3 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 12
  • BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD75012
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Empty component plug housing - 2002-800 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 927745 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details