4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
8 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 3/8 INCH
SIZE 9.78 INCH L X 3 INCH W X 2.75 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
Hubbell Incorporated
Done
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
8 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 3/8 INCH
SIZE 9.78 INCH L X 3 INCH W X 2.75 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
8 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 3/8 INCH
SIZE 9.78 INCH L X 3 INCH W X 2.75 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE