Hubbell Incorporated Mechanical Multiple Cable Tap BIBD6004MT

Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 7.84 INCH L X 3 INCH W X 2.88 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 6 BIBD-MT MODEL
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 7.84 INCH L X 3 INCH W X 2.88 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 6 BIBD-MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD6004MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD6004MT
Mechanical Multiple Cable Tap BIBD6004MT
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 7.84 INCH L X 3 INCH W X 2.88 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 6 BIBD-MT MODEL
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • SIZE 7.84 INCH L X 3 INCH W X 2.88 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 6
  • BIBD-MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD6004MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blocks - 29.213 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers