Hubbell Incorporated Mechanical Multiple Cable Tap BIBD60014

Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 18.09 INCH L X 3 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 14 BIBD MODEL
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 18.09 INCH L X 3 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 14 BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD60014 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD60014
Mechanical Multiple Cable Tap BIBD60014
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 18.09 INCH L X 3 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 14 BIBD MODEL
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 14 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 18.09 INCH L X 3 INCH W X 2.75 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 14
  • BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD60014
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 932302 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details