Hubbell Incorporated Mechanical Multiple Cable Tap BIBD60010MT

Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 600 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 10 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 WITH (2) ISOLATED MOUNTING HOLE BIBD-MT MODEL
Datasheet
Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 600 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 10 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 WITH (2) ISOLATED MOUNTING HOLE BIBD-MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD60010MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD60010MT
Mechanical Multiple Cable Tap BIBD60010MT
4 AWG STRANDED MIN. CONDUCTOR SIZE 600 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 10 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 12 WITH (2) ISOLATED MOUNTING HOLE BIBD-MT MODEL
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
  • 10 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 12
  • WITH (2) ISOLATED MOUNTING HOLE
  • BIBD-MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD60010MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - 29.206 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Connection Products - 1492-IFM40F-FS240A-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details