8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 5/16 INCH
SIZE 5.86 INCH L X 3 INCH W X 2.51 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
Hubbell Incorporated
Done
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 5/16 INCH
SIZE 5.86 INCH L X 3 INCH W X 2.51 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 5/16 INCH
SIZE 5.86 INCH L X 3 INCH W X 2.51 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated