Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2506

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 5/16 INCH SIZE 5.78 INCH L X 2.64 INCH W X 2.14 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 5/16 INCH SIZE 5.78 INCH L X 2.64 INCH W X 2.14 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2506 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2506
Mechanical Multiple Cable Tap BIBD2506
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 5/16 INCH SIZE 5.78 INCH L X 2.64 INCH W X 2.14 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • AL6061-T6 ALUMINUM BODY MATERIAL
  • 6 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • ROHS COMPATIBLE
  • HEX KEY SIZE 5/16 INCH
  • SIZE 5.78 INCH L X 2.64 INCH W X 2.14 INCH H
  • TEMPERATURE RATING 90 DEG C
  • FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • BIBD MODEL
Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 16568606 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
16568606
Terminal Blk/Strip Wiring Dev 16568606
BUR BIBD-250-6, MULTIPLE TAP CONNECTOR, CLEAR INSULATED, 6 PORTS, 2-SIDED ENTRY, 10 AWG-250 KCMIL. FREE 2 YEAR RADWELL WARRANTY

BUR BIBD-250-6, MULTIPLE TAP CONNECTOR, CLEAR INSULATED, 6 PORTS, 2-SIDED ENTRY, 10 AWG-250 KCMIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number BIBD2506 16568606
Product Name Mechanical Multiple Cable Tap Terminal Blk/Strip Wiring Dev
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details