Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2504MT

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 5.78 INCH L X 2.64 INCH W X 2.26 INCH H HEX KEY SIZE 5/16 INCH BIBD-MT MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 5.78 INCH L X 2.64 INCH W X 2.26 INCH H HEX KEY SIZE 5/16 INCH BIBD-MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2504MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2504MT
Mechanical Multiple Cable Tap BIBD2504MT
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE SIZE 5.78 INCH L X 2.64 INCH W X 2.26 INCH H HEX KEY SIZE 5/16 INCH BIBD-MT MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • SIZE 5.78 INCH L X 2.64 INCH W X 2.26 INCH H
  • HEX KEY SIZE 5/16 INCH
  • BIBD-MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD2504MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data