Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2/08MT

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 6.64 INCH L X 1.56 INCH W X 1.38 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBDMT MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 6.64 INCH L X 1.56 INCH W X 1.38 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBDMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2/08MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2/08MT
Mechanical Multiple Cable Tap BIBD2/08MT
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 3/16 INCH SIZE 6.64 INCH L X 1.56 INCH W X 1.38 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBDMT MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY MATERIAL
  • 8 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • ROHS COMPATIBLE
  • HEX KEY SIZE 3/16 INCH
  • SIZE 6.64 INCH L X 1.56 INCH W X 1.38 INCH H
  • FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • WITH TWO ISOLATED MOUNTING HOLE
  • BIBDMT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD2/08MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF10F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details