Hubbell Incorporated Connector/Terminal/Pin BDSR43

Description
DUST-TIGHT STRAIN RELIEF CORD GRIP, ACCEPTS CABLE DIAMETER SIZE 0.43 TO 0.54IN, 1/2IN NPS MALE THREAD FITTING, GALVANIZED STEEL MESH, 4-3/4IN LENGTH, INDOOR APPLICATIONS ONLY. STEEL LOCKNUT AND INSULATING BUSHING INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
Description
DUST-TIGHT STRAIN RELIEF CORD GRIP, ACCEPTS CABLE DIAMETER SIZE 0.43 TO 0.54IN, 1/2IN NPS MALE THREAD FITTING, GALVANIZED STEEL MESH, 4-3/4IN LENGTH, INDOOR APPLICATIONS ONLY. STEEL LOCKNUT AND INSULATING BUSHING INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26314160 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26314160
Connector/Terminal/Pin 26314160
DUST-TIGHT STRAIN RELIEF CORD GRIP, ACCEPTS CABLE DIAMETER SIZE 0.43 TO 0.54IN, 1/2IN NPS MALE THREAD FITTING, GALVANIZED STEEL MESH, 4-3/4IN LENGTH, INDOOR APPLICATIONS ONLY. STEEL LOCKNUT AND INSULATING BUSHING INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

DUST-TIGHT STRAIN RELIEF CORD GRIP, ACCEPTS CABLE DIAMETER SIZE 0.43 TO 0.54IN, 1/2IN NPS MALE THREAD FITTING, GALVANIZED STEEL MESH, 4-3/4IN LENGTH, INDOOR APPLICATIONS ONLY. STEEL LOCKNUT AND INSULATING BUSHING INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26314160
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details