BUS DROP, CLOSED MESH TYPE
7 INCH EYE LENGTH
6 INCH MESH LENGTH
0.56 TO 0.73 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1000 LB BREAKING STRENGTH
SINGLE U EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
APPLICATION FLEXIBLE CABLE, LIGHT DUTY SUPPORT, ELECTRICAL MACHINERY
Hubbell Incorporated
Done
Datasheet
Description
BUS DROP, CLOSED MESH TYPE
7 INCH EYE LENGTH
6 INCH MESH LENGTH
0.56 TO 0.73 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1000 LB BREAKING STRENGTH
SINGLE U EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
APPLICATION FLEXIBLE CABLE, LIGHT DUTY SUPPORT, ELECTRICAL MACHINERY
BUS DROP, CLOSED MESH TYPE
7 INCH EYE LENGTH
6 INCH MESH LENGTH
0.56 TO 0.73 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1000 LB BREAKING STRENGTH
SINGLE U EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
APPLICATION FLEXIBLE CABLE, LIGHT DUTY SUPPORT, ELECTRICAL MACHINERY