SINGLE WEAVE TYPE
15 INCH EYE LENGTH
9-1/2 INCH MESH LENGTH
9.5 MESH LENGTH IN INCH
1 TO 1.25 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
15 INCH EYE LENGTH
9-1/2 INCH MESH LENGTH
9.5 MESH LENGTH IN INCH
1 TO 1.25 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
15 INCH EYE LENGTH
9-1/2 INCH MESH LENGTH
9.5 MESH LENGTH IN INCH
1 TO 1.25 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN