Hubbell Incorporated Power Distribution Block BDCSHC142/01

Description
STANDARD TYPE 1.05 INCH WIDTH X 3.08 INCH DEPTH X 2.81 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet
Description
STANDARD TYPE 1.05 INCH WIDTH X 3.08 INCH DEPTH X 2.81 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - BDCSHC142/01 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
BDCSHC142/01
Power Distribution Block BDCSHC142/01
STANDARD TYPE 1.05 INCH WIDTH X 3.08 INCH DEPTH X 2.81 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
  • STANDARD TYPE
  • 1.05 INCH WIDTH X 3.08 INCH DEPTH X 2.81 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 175 AMP CURRENT RATING
  • HINGED COVER TYPE
  • 1 POLE(S)
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDCSHC142/01
Product Name Power Distribution Block
Voltage 600 Volt
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 7553974 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type e - french
View Details