Hubbell Incorporated Power Distribution Block BDBMHC222/03

Description
STANDARD TYPE 5.28 INCH W X 5 INCH D X 3.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING HINGED COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ROHS COMPLIANT APPLICATION INDUSTRIAL CONTROL PANEL FEEDER, HVAC SYSTEM, WIREWAY
Datasheet
Description
STANDARD TYPE 5.28 INCH W X 5 INCH D X 3.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING HINGED COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ROHS COMPLIANT APPLICATION INDUSTRIAL CONTROL PANEL FEEDER, HVAC SYSTEM, WIREWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - BDBMHC222/03 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
BDBMHC222/03
Power Distribution Block BDBMHC222/03
STANDARD TYPE 5.28 INCH W X 5 INCH D X 3.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING HINGED COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ROHS COMPLIANT APPLICATION INDUSTRIAL CONTROL PANEL FEEDER, HVAC SYSTEM, WIREWAY
  • STANDARD TYPE
  • 5.28 INCH W X 5 INCH D X 3.25 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 3 POLE(S)
  • HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ROHS COMPLIANT
  • APPLICATION INDUSTRIAL CONTROL PANEL FEEDER, HVAC SYSTEM, WIREWAY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBMHC222/03
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers