Hubbell Incorporated POWER DISTRIBUTION BLOCK BDBMHC162/02

Description
STANDARD TYPE 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING BDBMHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Datasheet
Description
STANDARD TYPE 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING BDBMHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER DISTRIBUTION BLOCK - BDBMHC162/02 - Hubbell Incorporated
Orange, CT, USA
POWER DISTRIBUTION BLOCK
BDBMHC162/02
POWER DISTRIBUTION BLOCK BDBMHC162/02
STANDARD TYPE 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING BDBMHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
  • STANDARD TYPE
  • 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • BDBMHCCOVER COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 2 POLE(S)
  • HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE
  • APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBMHC162/02
Product Name POWER DISTRIBUTION BLOCK
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers