Hubbell Incorporated POWER DISTRIBUTION BLOCK BDBMHC113502

Description
STANDARD TYPE 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING BDBMHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Datasheet
Description
STANDARD TYPE 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING BDBMHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER DISTRIBUTION BLOCK - BDBMHC113502 - Hubbell Incorporated
Orange, CT, USA
POWER DISTRIBUTION BLOCK
BDBMHC113502
POWER DISTRIBUTION BLOCK BDBMHC113502
STANDARD TYPE 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING BDBMHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
  • STANDARD TYPE
  • 3.57 INCH W X 5 INCH D X 3.25 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • BDBMHCCOVER COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 2 POLE(S)
  • HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE
  • APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBMHC113502
Product Name POWER DISTRIBUTION BLOCK
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Boards - power distribution boards - BARTEC
Specs
Operating Temperature -55 to 55 F (-48 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details