Hubbell Incorporated Power Distribution Block BDBLHC263503

Description
STANDARD TYPE 7.89 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING HINGED COVER TYPE 3 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet
Description
STANDARD TYPE 7.89 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING HINGED COVER TYPE 3 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - BDBLHC263503 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
BDBLHC263503
Power Distribution Block BDBLHC263503
STANDARD TYPE 7.89 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING HINGED COVER TYPE 3 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
  • STANDARD TYPE
  • 7.89 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 620 AMP CURRENT RATING
  • HINGED COVER TYPE
  • 3 POLE(S)
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBLHC263503
Product Name Power Distribution Block
Voltage 600 Volt
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 7553970 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type e - french
Protection Transient Voltage Surge Suppression
View Details