Hubbell Incorporated Power Distribution Block BDBLHC263501

Description
STANDARD TYPE 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet
Description
STANDARD TYPE 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - BDBLHC263501 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
BDBLHC263501
Power Distribution Block BDBLHC263501
STANDARD TYPE 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 620 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
  • STANDARD TYPE
  • 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 620 AMP CURRENT RATING
  • HINGED COVER TYPE
  • 1 POLE(S)
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBLHC263501
Product Name Power Distribution Block
Voltage 600 Volt
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details