Hubbell Incorporated Power Distribution Block BDBLHC225001

Description
STANDARD TYPE 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 760 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet
Description
STANDARD TYPE 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 760 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - BDBLHC225001 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
BDBLHC225001
Power Distribution Block BDBLHC225001
STANDARD TYPE 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 760 AMP CURRENT RATING HINGED COVER TYPE 1 POLE(S) 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPLIANT
  • STANDARD TYPE
  • 2.73 INCH WIDTH X 5.7 INCH DEPTH X 3.55 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 760 AMP CURRENT RATING
  • HINGED COVER TYPE
  • 1 POLE(S)
  • 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBLHC225001
Product Name Power Distribution Block
Voltage 600 Volt
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details