Hubbell Incorporated POWER DISTRIBUTION BLOCK BDBLHC2125001

Description
STANDARD TYPE 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING BDBLHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Datasheet
Description
STANDARD TYPE 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING BDBLHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER DISTRIBUTION BLOCK - BDBLHC2125001 - Hubbell Incorporated
Orange, CT, USA
POWER DISTRIBUTION BLOCK
BDBLHC2125001
POWER DISTRIBUTION BLOCK BDBLHC2125001
STANDARD TYPE 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING BDBLHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
  • STANDARD TYPE
  • 2.73 INCH W X 5.7 INCH D X 3.55 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • BDBLHCCOVER COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 1 POLE(S)
  • HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • VERSIPOLE[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE
  • APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number BDBLHC2125001
Product Name POWER DISTRIBUTION BLOCK
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details