Hubbell Wiring Device-Kellems Enclosure, Back Box, Thermoplastic; Enclosure Type Hubbell Wiring Devices BB2030N

Description
ENCLOSURE, BACK BOX, THERMOPLASTIC; Enclosure Type:Back Box; Enclosure Material:Thermoplast ic; External Height - Metric:144mm; External Width - Metric:99mm; External Depth - Metric:113mm; IP Rating:IP67; Body Color:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BACK BOX, THERMOPLASTIC; Enclosure Type:Back Box; Enclosure Material:Thermoplast ic; External Height - Metric:144mm; External Width - Metric:99mm; External Depth - Metric:113mm; IP Rating:IP67; Body Color:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Back Box, Thermoplastic; Enclosure Type Hubbell Wiring Devices - 52F1638 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Back Box, Thermoplastic; Enclosure Type Hubbell Wiring Devices
52F1638
Enclosure, Back Box, Thermoplastic; Enclosure Type Hubbell Wiring Devices 52F1638
ENCLOSURE, BACK BOX, THERMOPLASTIC; Enclosure Type:Back Box; Enclosure Material:Thermoplast ic; External Height - Metric:144mm; External Width - Metric:99mm; External Depth - Metric:113mm; IP Rating:IP67; Body Color:-; Product Range:-RoHS Compliant: Yes

ENCLOSURE, BACK BOX, THERMOPLASTIC; Enclosure Type:Back Box; Enclosure Material:Thermoplastic; External Height - Metric:144mm; External Width - Metric:99mm; External Depth - Metric:113mm; IP Rating:IP67; Body Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52F1638
Product Name Enclosure, Back Box, Thermoplastic; Enclosure Type Hubbell Wiring Devices
Length 5.67 inch (144 mm)
Width 3.9 inch (99 mm)
Depth 4.45 inch (113 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-404 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers