Hubbell Incorporated Fork Lug BA16EF10

Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE #8 TO #10 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.95 INCH L X 0.41 INCH W WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.15 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet
Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE #8 TO #10 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.95 INCH L X 0.41 INCH W WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.15 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BA16EF10 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
BA16EF10
Fork Lug BA16EF10
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE #8 TO #10 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.95 INCH L X 0.41 INCH W WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.15 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
  • SMOOTH ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER BOX STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.95 INCH L X 0.41 INCH W
  • WIRE STRIP LENGTH 13/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.15 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number BA16EF10
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details