Hubbell Incorporated Fork Lug BA14EF6M

Description
SMOOTH ENTRY, TAPE MOUNTED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL TFM WITH DFM2D-1 DIE
Datasheet
Description
SMOOTH ENTRY, TAPE MOUNTED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL TFM WITH DFM2D-1 DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BA14EF6M - Hubbell Incorporated
Orange, CT, USA
Fork Lug
BA14EF6M
Fork Lug BA14EF6M
SMOOTH ENTRY, TAPE MOUNTED TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.8 INCH L X 0.28 INCH W WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL TFM WITH DFM2D-1 DIE
  • SMOOTH ENTRY, TAPE MOUNTED TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.8 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 13/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL TFM WITH DFM2D-1 DIE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number BA14EF6M
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Ring Terminals - 1788642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details