Hubbell Electrical Products Explosionproof Junction Box B7EH

Description
34 1/4 INCH L X 21 1/2 INCH W X 11 7/8 INCH D OVERALL SIZE 29 3/4 INCH W X 17 INCH W X 8 11/16 INCH D INNER SIZE 4 INCH, 5 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
Datasheet
Description
34 1/4 INCH L X 21 1/2 INCH W X 11 7/8 INCH D OVERALL SIZE 29 3/4 INCH W X 17 INCH W X 8 11/16 INCH D INNER SIZE 4 INCH, 5 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - B7EH - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
B7EH
Explosionproof Junction Box B7EH
34 1/4 INCH L X 21 1/2 INCH W X 11 7/8 INCH D OVERALL SIZE 29 3/4 INCH W X 17 INCH W X 8 11/16 INCH D INNER SIZE 4 INCH, 5 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
  • 34 1/4 INCH L X 21 1/2 INCH W X 11 7/8 INCH D OVERALL SIZE
  • 29 3/4 INCH W X 17 INCH W X 8 11/16 INCH D INNER SIZE
  • 4 INCH, 5 INCH HUB SIZE
  • UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • TOP, BOTTOM, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • PRISM[R] BRAND
  • B7E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number B7EH
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details