Hubbell Electrical Products Explosionproof Junction Box B7EA

Description
18 INCH L X 11 INCH W X 9 1/8 INCH D OVERALL SIZE 13 1/2 INCH L X 6 1/2 INCH W X 6 11/16 INCH D INNER SIZE 1 INCH, 1 1/2 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
Datasheet
Description
18 INCH L X 11 INCH W X 9 1/8 INCH D OVERALL SIZE 13 1/2 INCH L X 6 1/2 INCH W X 6 11/16 INCH D INNER SIZE 1 INCH, 1 1/2 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - B7EA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
B7EA
Explosionproof Junction Box B7EA
18 INCH L X 11 INCH W X 9 1/8 INCH D OVERALL SIZE 13 1/2 INCH L X 6 1/2 INCH W X 6 11/16 INCH D INNER SIZE 1 INCH, 1 1/2 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL TOP, BOTTOM, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH PRISM[R] BRAND B7E MODEL
  • 18 INCH L X 11 INCH W X 9 1/8 INCH D OVERALL SIZE
  • 13 1/2 INCH L X 6 1/2 INCH W X 6 11/16 INCH D INNER SIZE
  • 1 INCH, 1 1/2 INCH HUB SIZE
  • UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • TOP, BOTTOM, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • PRISM[R] BRAND
  • B7E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number B7EA
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details