Hubbell Incorporated Straight Blade Plug B5295T

Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 5-15P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 5-15P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - B5295T - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
B5295T
Straight Blade Plug B5295T
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 5-15P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND
  • ANGLED, POLARIZED TYPE
  • NYLON/POLYCARBONATE MATERIAL
  • TRANSPARENT COLOR
  • 5-15P CONFIGURATION
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.3 TO 0.625 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number B5295T
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details